Vishay Intertechnology, Inc. Rnx-3/8 300M 10% T-00 Re6 Vishay RNX038300MKNR6

Description
RNX-3/8 300M 10% T-00 RE6
Description
RNX-3/8 300M 10% T-00 RE6

Suppliers

Company
Product
Description
Supplier Links
Rnx-3/8 300M 10% T-00 Re6 Vishay - 26R9509 - Newark, An Avnet Company
Chicago, IL, United States
Rnx-3/8 300M 10% T-00 Re6 Vishay
26R9509
Rnx-3/8 300M 10% T-00 Re6 Vishay 26R9509
RNX-3/8 300M 10% T-00 RE6

RNX-3/8 300M 10% T-00 RE6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26R9509
Product Name Rnx-3/8 300M 10% T-00 Re6 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details