Vishay Intertechnology, Inc. Through Hole Resistors RNX0382M00FKEL

Description
2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX0382M00FKEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0382M00FKEL-ND
Through Hole Resistors RNX0382M00FKEL-ND
2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

2 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1349994-RNX0382M00FKEL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1349994-RNX0382M00FKEL
Resistors - Through Hole Resistors 1349994-RNX0382M00FKEL
Win Source Part Number: 1349994-RNX0382M00FK EL Category: Resistors - Through Hole Resistors Series: RNX Features: Flame Retardant Coating, High Voltage, Safety Package: Bulk Size / Dimension: 0.140" Dia x 0.420" L (3.56mm x 10.67mm) Standard Package: 20 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 2 MOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Product Status: Obsolete

Win Source Part Number: 1349994-RNX0382M00FKEL
Category: Resistors - Through Hole Resistors
Series: RNX
Features: Flame Retardant Coating, High Voltage, Safety
Package: Bulk
Size / Dimension: 0.140" Dia x 0.420" L (3.56mm x 10.67mm)
Standard Package: 20
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 2 MOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number RNX0382M00FKEL-ND 1349994-RNX0382M00FKEL
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers