Vishay Precision Group Resistor, Metal Oxide, 80Mohm, 500Mw, 1%; Resistance Vishay RNX02580M0FKLB

Description
RESISTOR, METAL OXIDE, 80MOHM, 500mW, 1%; Resistance:80Mohm; Product Range:RNX Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: No
Datasheet
Description
RESISTOR, METAL OXIDE, 80MOHM, 500mW, 1%; Resistance:80Mohm; Product Range:RNX Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 80Mohm, 500Mw, 1%; Resistance Vishay - 95B9319 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 80Mohm, 500Mw, 1%; Resistance Vishay
95B9319
Resistor, Metal Oxide, 80Mohm, 500Mw, 1%; Resistance Vishay 95B9319
RESISTOR, METAL OXIDE, 80MOHM, 500mW, 1%; Resistance:80Mohm; Product Range:RNX Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: No

RESISTOR, METAL OXIDE, 80MOHM, 500mW, 1%; Resistance:80Mohm; Product Range:RNX Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Oxide RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95B9319
Product Name Resistor, Metal Oxide, 80Mohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 8.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details