Vishay Precision Group Resistor, Metal Oxide, 47Mohm, 500Mw, 5%; Resistance Vishay RNX02547M0JNEL

Description
RESISTOR, METAL OXIDE, 47MOHM, 500mW, 5%; Resistance:47Mohm; Product Range:RNX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
Description
RESISTOR, METAL OXIDE, 47MOHM, 500mW, 5%; Resistance:47Mohm; Product Range:RNX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Oxide, 47Mohm, 500Mw, 5%; Resistance Vishay - 41K9181 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 47Mohm, 500Mw, 5%; Resistance Vishay
41K9181
Resistor, Metal Oxide, 47Mohm, 500Mw, 5%; Resistance Vishay 41K9181
RESISTOR, METAL OXIDE, 47MOHM, 500mW, 5%; Resistance:47Mohm; Product Range:RNX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 47MOHM, 500mW, 5%; Resistance:47Mohm; Product Range:RNX Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41K9181
Product Name Resistor, Metal Oxide, 47Mohm, 500Mw, 5%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leaded
Resistance Range 4.70E7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers