Vishay Intertechnology, Inc. RES 6.98K OHM 1/4W 1% AXIAL RNR60K6981FSB14

Description
RES 6.98Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/4W 1% AXIAL - RNR60K6981FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/4W 1% AXIAL
RNR60K6981FSB14
RES 6.98K OHM 1/4W 1% AXIAL RNR60K6981FSB14
RES 6.98Kohm 1/4W 1% AXIAL

RES 6.98Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60K6981FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K6981FSB14-ND
Through Hole Resistors RNR60K6981FSB14-ND
6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K6981FSB14 RNR60K6981FSB14-ND
Product Name RES 6.98K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details