Vishay Intertechnology, Inc. RES 402K OHM 1/4W 1% AXIAL RNR60K4023FMB14

Description
RES 402Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 402Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402K OHM 1/4W 1% AXIAL - RNR60K4023FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1/4W 1% AXIAL
RNR60K4023FMB14
RES 402K OHM 1/4W 1% AXIAL RNR60K4023FMB14
RES 402Kohm 1/4W 1% AXIAL

RES 402Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60K4023FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K4023FMB14-ND
Through Hole Resistors RNR60K4023FMB14-ND
402 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

402 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K4023FMB14 RNR60K4023FMB14-ND
Product Name RES 402K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers