Vishay Intertechnology, Inc. RES 32.4K OHM 1/4W 1% AXIAL RNR60K3242FMRSL

Description
RES 32.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/4W 1% AXIAL - RNR60K3242FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/4W 1% AXIAL
RNR60K3242FMRSL
RES 32.4K OHM 1/4W 1% AXIAL RNR60K3242FMRSL
RES 32.4Kohm 1/4W 1% AXIAL

RES 32.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60K3242FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K3242FMRSL-ND
Through Hole Resistors RNR60K3242FMRSL-ND
32.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

32.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K3242FMRSL RNR60K3242FMRSL-ND
Product Name RES 32.4K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers