Vishay Intertechnology, Inc. RES 8.87K OHM 1/4W 1% AXIAL RNR60J8871FSRSL

Description
RES 8.87Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/4W 1% AXIAL - RNR60J8871FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/4W 1% AXIAL
RNR60J8871FSRSL
RES 8.87K OHM 1/4W 1% AXIAL RNR60J8871FSRSL
RES 8.87Kohm 1/4W 1% AXIAL

RES 8.87Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J8871FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J8871FSRSL-ND
Through Hole Resistors RNR60J8871FSRSL-ND
8.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J8871FSRSL RNR60J8871FSRSL-ND
Product Name RES 8.87K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details