Vishay Intertechnology, Inc. RES 806 OHM 1/4W 1% AXIAL RNR60J8060FSBSL

Description
RES 806ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 806ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/4W 1% AXIAL - RNR60J8060FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/4W 1% AXIAL
RNR60J8060FSBSL
RES 806 OHM 1/4W 1% AXIAL RNR60J8060FSBSL
RES 806ohm 1/4W 1% AXIAL

RES 806ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J8060FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J8060FSBSL-ND
Through Hole Resistors RNR60J8060FSBSL-ND
806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

806 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J8060FSBSL RNR60J8060FSBSL-ND
Product Name RES 806 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers