Vishay Intertechnology, Inc. RES 69.8K OHM 1/4W 1% AXIAL RNR60J6982FSBSL

Description
RES 69.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 69.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/4W 1% AXIAL - RNR60J6982FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/4W 1% AXIAL
RNR60J6982FSBSL
RES 69.8K OHM 1/4W 1% AXIAL RNR60J6982FSBSL
RES 69.8Kohm 1/4W 1% AXIAL

RES 69.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J6982FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J6982FSBSL-ND
Through Hole Resistors RNR60J6982FSBSL-ND
69.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

69.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J6982FSBSL RNR60J6982FSBSL-ND
Product Name RES 69.8K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details