Vishay Precision Group RES 464 OHM 1/4W 1% AXIAL RNR60J4640FPB14

Description
RES 464ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/4W 1% AXIAL - RNR60J4640FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/4W 1% AXIAL
RNR60J4640FPB14
RES 464 OHM 1/4W 1% AXIAL RNR60J4640FPB14
RES 464ohm 1/4W 1% AXIAL

RES 464ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J4640FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J4640FPB14-ND
Through Hole Resistors RNR60J4640FPB14-ND
464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Erc-55-200 464 1% T-9 Rnr60J4640Fp B14 Vishay - 14P9918 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55-200 464 1% T-9 Rnr60J4640Fp B14 Vishay
14P9918
Erc-55-200 464 1% T-9 Rnr60J4640Fp B14 Vishay 14P9918
ERC-55-200 464 1% T-9 RNR60J4640FP B14

ERC-55-200 464 1% T-9 RNR60J4640FP B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR60J4640FPB14 RNR60J4640FPB14-ND 14P9918
Product Name RES 464 OHM 1/4W 1% AXIAL Through Hole Resistors Erc-55-200 464 1% T-9 Rnr60J4640Fp B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details