Vishay Intertechnology, Inc. Through Hole Resistors RNR60J1131BRBSL

Description
1.13 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.13 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR60J1131BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J1131BRBSL-ND
Through Hole Resistors RNR60J1131BRBSL-ND
1.13 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.13 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 1.13K OHM 1/4W .1% AXIAL - RNR60J1131BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/4W .1% AXIAL
RNR60J1131BRBSL
RES 1.13K OHM 1/4W .1% AXIAL RNR60J1131BRBSL
RES 1.13Kohm 1/4W .1% AXIAL

RES 1.13Kohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR60J1131BRBSL-ND RNR60J1131BRBSL
Product Name Through Hole Resistors RES 1.13K OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details