Vishay Intertechnology, Inc. RES 98.8 OHM 1/4W .1% AXIAL RNR60H98R8BSB14

Description
RES 98.8ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 98.8ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 98.8 OHM 1/4W .1% AXIAL - RNR60H98R8BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 98.8 OHM 1/4W .1% AXIAL
RNR60H98R8BSB14
RES 98.8 OHM 1/4W .1% AXIAL RNR60H98R8BSB14
RES 98.8ohm 1/4W .1% AXIAL

RES 98.8ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H98R8BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H98R8BSB14-ND
Through Hole Resistors RNR60H98R8BSB14-ND
98.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

98.8 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H98R8BSB14 RNR60H98R8BSB14-ND
Product Name RES 98.8 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 98.8 ohms 98.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details