Vishay Intertechnology, Inc. RES 511K OHM 1/4W 1% AXIAL RNR60H5113FSB14

Description
RES 511Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1/4W 1% AXIAL - RNR60H5113FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/4W 1% AXIAL
RNR60H5113FSB14
RES 511K OHM 1/4W 1% AXIAL RNR60H5113FSB14
RES 511Kohm 1/4W 1% AXIAL

RES 511Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H5113FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H5113FSB14-ND
Through Hole Resistors RNR60H5113FSB14-ND
511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H5113FSB14 RNR60H5113FSB14-ND
Product Name RES 511K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers