Vishay Intertechnology, Inc. RES 5.11K OHM 1/4W 1% AXIAL RNR60H5111FSBSL

Description
RES 5.11Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/4W 1% AXIAL - RNR60H5111FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/4W 1% AXIAL
RNR60H5111FSBSL
RES 5.11K OHM 1/4W 1% AXIAL RNR60H5111FSBSL
RES 5.11Kohm 1/4W 1% AXIAL

RES 5.11Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H5111FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H5111FSBSL-ND
Through Hole Resistors RNR60H5111FSBSL-ND
5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

5.11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H5111FSBSL RNR60H5111FSBSL-ND
Product Name RES 5.11K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details