Vishay Intertechnology, Inc. RES 499K OHM 1/4W .1% AXIAL RNR60H4993BSB14

Description
RES 499Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/4W .1% AXIAL - RNR60H4993BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/4W .1% AXIAL
RNR60H4993BSB14
RES 499K OHM 1/4W .1% AXIAL RNR60H4993BSB14
RES 499Kohm 1/4W .1% AXIAL

RES 499Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H4993BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H4993BSB14-ND
Through Hole Resistors RNR60H4993BSB14-ND
499 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

499 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H4993BSB14 RNR60H4993BSB14-ND
Product Name RES 499K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details