Vishay Intertechnology, Inc. RES 267K OHM 1/4W 1% AXIAL RNR60H2673FSBSL

Description
RES 267Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1/4W 1% AXIAL - RNR60H2673FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/4W 1% AXIAL
RNR60H2673FSBSL
RES 267K OHM 1/4W 1% AXIAL RNR60H2673FSBSL
RES 267Kohm 1/4W 1% AXIAL

RES 267Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H2673FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H2673FSBSL-ND
Through Hole Resistors RNR60H2673FSBSL-ND
267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

267 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H2673FSBSL RNR60H2673FSBSL-ND
Product Name RES 267K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers