Vishay Intertechnology, Inc. Res Metal Film 14.7K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR60H1472FMB14

Description
Res Metal Film 14.7K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 14.7K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 14.7K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNR60H1472FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14.7K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNR60H1472FMB14
Res Metal Film 14.7K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNR60H1472FMB14
Res Metal Film 14.7K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 14.7K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR60H1472FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1472FMB14-ND
Through Hole Resistors RNR60H1472FMB14-ND
14.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

14.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H1472FMB14 RNR60H1472FMB14-ND
Product Name Res Metal Film 14.7K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details