Vishay Intertechnology, Inc. Through Hole Resistors RNR60H1101FPBSL

Description
1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR60H1101FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1101FPBSL-ND
Through Hole Resistors RNR60H1101FPBSL-ND
1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 1.1K OHM 1/4W 1% AXIAL - RNR60H1101FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/4W 1% AXIAL
RNR60H1101FPBSL
RES 1.1K OHM 1/4W 1% AXIAL RNR60H1101FPBSL
RES 1.1Kohm 1/4W 1% AXIAL

RES 1.1Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR60H1101FPBSL-ND RNR60H1101FPBSL
Product Name Through Hole Resistors RES 1.1K OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers