Vishay Intertechnology, Inc. Through Hole Resistors RNR60H10R0BSBSL

Description
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR60H10R0BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H10R0BSBSL-ND
Through Hole Resistors RNR60H10R0BSBSL-ND
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 10 OHM 1/4W .1% AXIAL - RNR60H10R0BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W .1% AXIAL
RNR60H10R0BSBSL
RES 10 OHM 1/4W .1% AXIAL RNR60H10R0BSBSL
RES 10ohm 1/4W .1% AXIAL

RES 10ohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR60H10R0BSBSL-ND RNR60H10R0BSBSL
Product Name Through Hole Resistors RES 10 OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details