Vishay Intertechnology, Inc. RES 1K OHM 1/4W 1% AXIAL RNR60H1001FMRSL

Description
RES 1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W 1% AXIAL - RNR60H1001FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W 1% AXIAL
RNR60H1001FMRSL
RES 1K OHM 1/4W 1% AXIAL RNR60H1001FMRSL
RES 1Kohm 1/4W 1% AXIAL

RES 1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H1001FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1001FMRSL-ND
Through Hole Resistors RNR60H1001FMRSL-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H1001FMRSL RNR60H1001FMRSL-ND
Product Name RES 1K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details