Vishay Intertechnology, Inc. RES 9.31K OHM 1/8W 1% AXIAL RNR55K9311FMRE6

Description
RES 9.31Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.31Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/8W 1% AXIAL - RNR55K9311FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/8W 1% AXIAL
RNR55K9311FMRE6
RES 9.31K OHM 1/8W 1% AXIAL RNR55K9311FMRE6
RES 9.31Kohm 1/8W 1% AXIAL

RES 9.31Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K9311FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K9311FMRE6-ND
Through Hole Resistors RNR55K9311FMRE6-ND
9.31 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

9.31 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K9311FMRE6 RNR55K9311FMRE6-ND
Product Name RES 9.31K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details