Vishay Intertechnology, Inc. RES 866 OHM 1/8W 1% AXIAL RNR55K8660FPRSL

Description
RES 866ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/8W 1% AXIAL - RNR55K8660FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/8W 1% AXIAL
RNR55K8660FPRSL
RES 866 OHM 1/8W 1% AXIAL RNR55K8660FPRSL
RES 866ohm 1/8W 1% AXIAL

RES 866ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K8660FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K8660FPRSL-ND
Through Hole Resistors RNR55K8660FPRSL-ND
866 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

866 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K8660FPRSL RNR55K8660FPRSL-ND
Product Name RES 866 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details