Vishay Intertechnology, Inc. Through Hole Resistors RNR55K5901FPRSL

Description
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55K5901FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K5901FPRSL-ND
Through Hole Resistors RNR55K5901FPRSL-ND
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 5.9K OHM 1/8W 1% AXIAL - RNR55K5901FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/8W 1% AXIAL
RNR55K5901FPRSL
RES 5.9K OHM 1/8W 1% AXIAL RNR55K5901FPRSL
RES 5.9Kohm 1/8W 1% AXIAL

RES 5.9Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR55K5901FPRSL-ND RNR55K5901FPRSL
Product Name Through Hole Resistors RES 5.9K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details