Vishay Intertechnology, Inc. Through Hole Resistors RNR55K5491FSRSL

Description
5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55K5491FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K5491FSRSL-ND
Through Hole Resistors RNR55K5491FSRSL-ND
5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

5.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 5.49K OHM 1/8W 1% AXIAL - RNR55K5491FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/8W 1% AXIAL
RNR55K5491FSRSL
RES 5.49K OHM 1/8W 1% AXIAL RNR55K5491FSRSL
RES 5.49Kohm 1/8W 1% AXIAL

RES 5.49Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR55K5491FSRSL-ND RNR55K5491FSRSL
Product Name Through Hole Resistors RES 5.49K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details