Vishay Intertechnology, Inc. RES 536 OHM 1/8W 1% AXIAL RNR55K5360FRB14

Description
RES 536ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 536ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1/8W 1% AXIAL - RNR55K5360FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/8W 1% AXIAL
RNR55K5360FRB14
RES 536 OHM 1/8W 1% AXIAL RNR55K5360FRB14
RES 536ohm 1/8W 1% AXIAL

RES 536ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K5360FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K5360FRB14-ND
Through Hole Resistors RNR55K5360FRB14-ND
536 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

536 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K5360FRB14 RNR55K5360FRB14-ND
Product Name RES 536 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details