Vishay Intertechnology, Inc. RES 511 OHM 1/8W 1% AXIAL RNR55K5110FSBSL

Description
RES 511ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/8W 1% AXIAL - RNR55K5110FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/8W 1% AXIAL
RNR55K5110FSBSL
RES 511 OHM 1/8W 1% AXIAL RNR55K5110FSBSL
RES 511ohm 1/8W 1% AXIAL

RES 511ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K5110FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K5110FSBSL-ND
Through Hole Resistors RNR55K5110FSBSL-ND
511 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

511 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K5110FSBSL RNR55K5110FSBSL-ND
Product Name RES 511 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details