Vishay Intertechnology, Inc. Through Hole Resistors RNR55K3653FSBSL

Description
365 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
365 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55K3653FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K3653FSBSL-ND
Through Hole Resistors RNR55K3653FSBSL-ND
365 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

365 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 365K OHM 1/8W 1% AXIAL - RNR55K3653FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1/8W 1% AXIAL
RNR55K3653FSBSL
RES 365K OHM 1/8W 1% AXIAL RNR55K3653FSBSL
RES 365Kohm 1/8W 1% AXIAL

RES 365Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K3653FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55K3653FSBSL
Through Hole Resistors RNR55K3653FSBSL
RES 365K OHM 1/8W 1% AXIAL

RES 365K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55K3653FSBSL-ND RNR55K3653FSBSL RNR55K3653FSBSL
Product Name Through Hole Resistors RES 365K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details