Vishay Intertechnology, Inc. RES 187K OHM 1/8W 1% AXIAL RNR55K1873FPBSL

Description
RES 187Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 187Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/8W 1% AXIAL - RNR55K1873FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/8W 1% AXIAL
RNR55K1873FPBSL
RES 187K OHM 1/8W 1% AXIAL RNR55K1873FPBSL
RES 187Kohm 1/8W 1% AXIAL

RES 187Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K1873FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K1873FPBSL-ND
Through Hole Resistors RNR55K1873FPBSL-ND
187 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

187 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K1873FPBSL RNR55K1873FPBSL-ND
Product Name RES 187K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details