Vishay Intertechnology, Inc. RES 140 OHM 1/8W 1% AXIAL RNR55K1400FSBSL

Description
RES 140ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/8W 1% AXIAL - RNR55K1400FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/8W 1% AXIAL
RNR55K1400FSBSL
RES 140 OHM 1/8W 1% AXIAL RNR55K1400FSBSL
RES 140ohm 1/8W 1% AXIAL

RES 140ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K1400FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K1400FSBSL-ND
Through Hole Resistors RNR55K1400FSBSL-ND
140 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

140 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K1400FSBSL RNR55K1400FSBSL-ND
Product Name RES 140 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details