Vishay Intertechnology, Inc. RES 1K OHM 1/8W 1% AXIAL RNR55K1001FSRE6

Description
RES 1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/8W 1% AXIAL - RNR55K1001FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/8W 1% AXIAL
RNR55K1001FSRE6
RES 1K OHM 1/8W 1% AXIAL RNR55K1001FSRE6
RES 1Kohm 1/8W 1% AXIAL

RES 1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55K1001FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55K1001FSRE6-ND
Through Hole Resistors RNR55K1001FSRE6-ND
1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55K1001FSRE6 RNR55K1001FSRE6-ND
Product Name RES 1K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details