Vishay Precision Group Through Hole Resistors RNR55J9530DPB14

Description
953 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
953 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55J9530DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J9530DPB14-ND
Through Hole Resistors RNR55J9530DPB14-ND
953 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

953 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 953 OHM 1/8W .5% AXIAL - RNR55J9530DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/8W .5% AXIAL
RNR55J9530DPB14
RES 953 OHM 1/8W .5% AXIAL RNR55J9530DPB14
RES 953ohm 1/8W .5% AXIAL

RES 953ohm 1/8W .5% AXIAL

Supplier's Site
Erc-55 953 .5% T-9 Rnr55J9530Dp B14 Vishay - 14P9599 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 953 .5% T-9 Rnr55J9530Dp B14 Vishay
14P9599
Erc-55 953 .5% T-9 Rnr55J9530Dp B14 Vishay 14P9599
ERC-55 953 .5% T-9 RNR55J9530DP B14

ERC-55 953 .5% T-9 RNR55J9530DP B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J9530DPB14-ND RNR55J9530DPB14 14P9599
Product Name Through Hole Resistors RES 953 OHM 1/8W .5% AXIAL Erc-55 953 .5% T-9 Rnr55J9530Dp B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details