Vishay Precision Group RES 8.76K OHM 1/8W .5% AXIAL RNR55J8761DPB14

Description
RES 8.76Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.76Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.76K OHM 1/8W .5% AXIAL - RNR55J8761DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.76K OHM 1/8W .5% AXIAL
RNR55J8761DPB14
RES 8.76K OHM 1/8W .5% AXIAL RNR55J8761DPB14
RES 8.76Kohm 1/8W .5% AXIAL

RES 8.76Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J8761DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J8761DPB14-ND
Through Hole Resistors RNR55J8761DPB14-ND
8.76 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.76 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Erc-55 8.76K .5% T-9 Rnr55J8761Dp B14 Vishay - 14P9612 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 8.76K .5% T-9 Rnr55J8761Dp B14 Vishay
14P9612
Erc-55 8.76K .5% T-9 Rnr55J8761Dp B14 Vishay 14P9612
ERC-55 8.76K .5% T-9 RNR55J8761DP B14

ERC-55 8.76K .5% T-9 RNR55J8761DP B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J8761DPB14 RNR55J8761DPB14-ND 14P9612
Product Name RES 8.76K OHM 1/8W .5% AXIAL Through Hole Resistors Erc-55 8.76K .5% T-9 Rnr55J8761Dp B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8760 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details