Vishay Precision Group Through Hole Resistors RNR55J6490DSB14

Description
649 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
649 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55J6490DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J6490DSB14-ND
Through Hole Resistors RNR55J6490DSB14-ND
649 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

649 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 649 OHM 1/8W .5% AXIAL - RNR55J6490DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/8W .5% AXIAL
RNR55J6490DSB14
RES 649 OHM 1/8W .5% AXIAL RNR55J6490DSB14
RES 649ohm 1/8W .5% AXIAL

RES 649ohm 1/8W .5% AXIAL

Supplier's Site
Erc-55 649 .5% T-9 Rnr55J6490Ds B14 Vishay - 14P9604 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 649 .5% T-9 Rnr55J6490Ds B14 Vishay
14P9604
Erc-55 649 .5% T-9 Rnr55J6490Ds B14 Vishay 14P9604
ERC-55 649 .5% T-9 RNR55J6490DS B14

ERC-55 649 .5% T-9 RNR55J6490DS B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J6490DSB14-ND RNR55J6490DSB14 14P9604
Product Name Through Hole Resistors RES 649 OHM 1/8W .5% AXIAL Erc-55 649 .5% T-9 Rnr55J6490Ds B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details