Vishay Intertechnology, Inc. RES 5.9K OHM 1/8W 1% AXIAL RNR55J5901FSRSL

Description
RES 5.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1/8W 1% AXIAL - RNR55J5901FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1/8W 1% AXIAL
RNR55J5901FSRSL
RES 5.9K OHM 1/8W 1% AXIAL RNR55J5901FSRSL
RES 5.9Kohm 1/8W 1% AXIAL

RES 5.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J5901FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J5901FSRSL-ND
Through Hole Resistors RNR55J5901FSRSL-ND
5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

5.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J5901FSRSL RNR55J5901FSRSL-ND
Product Name RES 5.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details