Vishay Intertechnology, Inc. RES 54.9K OHM 1/8W 1% AXIAL RNR55J5492FSB14

Description
RES 54.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/8W 1% AXIAL - RNR55J5492FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/8W 1% AXIAL
RNR55J5492FSB14
RES 54.9K OHM 1/8W 1% AXIAL RNR55J5492FSB14
RES 54.9Kohm 1/8W 1% AXIAL

RES 54.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J5492FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J5492FSB14-ND
Through Hole Resistors RNR55J5492FSB14-ND
54.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

54.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J5492FSB14 RNR55J5492FSB14-ND
Product Name RES 54.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details