Vishay Precision Group Through Hole Resistors RNR55J49R9BMRE6

Description
49.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55J49R9BMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J49R9BMRE6-ND
Through Hole Resistors RNR55J49R9BMRE6-ND
49.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

49.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 49.9 OHM 1/8W .1% AXIAL - RNR55J49R9BMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W .1% AXIAL
RNR55J49R9BMRE6
RES 49.9 OHM 1/8W .1% AXIAL RNR55J49R9BMRE6
RES 49.9ohm 1/8W .1% AXIAL

RES 49.9ohm 1/8W .1% AXIAL

Supplier's Site
Resistor,metal Film,49.9Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay - 54C4446 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay
54C4446
Resistor,metal Film,49.9Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay 54C4446
Resistor,Metal Film,49.9Ohms,200WV, .1+/-% Tol,-25,25ppm-TC,RNR -MilStyle

Resistor,Metal Film,49.9Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J49R9BMRE6-ND RNR55J49R9BMRE6 54C4446
Product Name Through Hole Resistors RES 49.9 OHM 1/8W .1% AXIAL Resistor,metal Film,49.9Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers