Vishay Intertechnology, Inc. Through Hole Resistors RNR55J49R9BMRE5

Description
49.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNR55J49R9BMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR55J49R9BMRE5TR-ND
Through Hole Resistors 541-RNR55J49R9BMRE5TR-ND
49.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

49.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 49.9 Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNR55J49R9BMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 49.9 Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNR55J49R9BMRE5
Res Metal Film 49.9 Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNR55J49R9BMRE5
Res Metal Film 49.9 Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 49.9 Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNR55J49R9BMRE5TR-ND RNR55J49R9BMRE5
Product Name Through Hole Resistors Res Metal Film 49.9 Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers