Vishay Intertechnology, Inc. RES 3.24K OHM 1/8W .1% AXIAL RNR55J3241BMB14

Description
RES 3.24Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.24Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/8W .1% AXIAL - RNR55J3241BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/8W .1% AXIAL
RNR55J3241BMB14
RES 3.24K OHM 1/8W .1% AXIAL RNR55J3241BMB14
RES 3.24Kohm 1/8W .1% AXIAL

RES 3.24Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J3241BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J3241BMB14-ND
Through Hole Resistors RNR55J3241BMB14-ND
3.24 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.24 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J3241BMB14 RNR55J3241BMB14-ND
Product Name RES 3.24K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers