Vishay Intertechnology, Inc. RES 27.7K OHM 1/8W .1% AXIAL RNR55J2772BMB14

Description
RES 27.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 27.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.7K OHM 1/8W .1% AXIAL - RNR55J2772BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.7K OHM 1/8W .1% AXIAL
RNR55J2772BMB14
RES 27.7K OHM 1/8W .1% AXIAL RNR55J2772BMB14
RES 27.7Kohm 1/8W .1% AXIAL

RES 27.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J2772BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J2772BMB14-ND
Through Hole Resistors RNR55J2772BMB14-ND
27.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

27.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J2772BMB14 RNR55J2772BMB14-ND
Product Name RES 27.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details