Vishay Intertechnology, Inc. RES 1.98K OHM 1/8W .5% AXIAL RNR55J1981DPB14

Description
RES 1.98Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.98Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98K OHM 1/8W .5% AXIAL - RNR55J1981DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 1/8W .5% AXIAL
RNR55J1981DPB14
RES 1.98K OHM 1/8W .5% AXIAL RNR55J1981DPB14
RES 1.98Kohm 1/8W .5% AXIAL

RES 1.98Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J1981DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1981DPB14-ND
Through Hole Resistors RNR55J1981DPB14-ND
1.98 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.98 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J1981DPB14 RNR55J1981DPB14-ND
Product Name RES 1.98K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details