Vishay Intertechnology, Inc. RES 1.96K OHM 1/8W 1% AXIAL RNR55J1961FSBSL

Description
RES 1.96Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/8W 1% AXIAL - RNR55J1961FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/8W 1% AXIAL
RNR55J1961FSBSL
RES 1.96K OHM 1/8W 1% AXIAL RNR55J1961FSBSL
RES 1.96Kohm 1/8W 1% AXIAL

RES 1.96Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J1961FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1961FSBSL-ND
Through Hole Resistors RNR55J1961FSBSL-ND
1.96 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.96 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J1961FSBSL RNR55J1961FSBSL-ND
Product Name RES 1.96K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers