Vishay Intertechnology, Inc. Through Hole Resistors RNR55J1452DSRSL

Description
14.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
14.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55J1452DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1452DSRSL-ND
Through Hole Resistors RNR55J1452DSRSL-ND
14.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

14.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 14.5K OHM 1/8W .5% AXIAL - RNR55J1452DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.5K OHM 1/8W .5% AXIAL
RNR55J1452DSRSL
RES 14.5K OHM 1/8W .5% AXIAL RNR55J1452DSRSL
RES 14.5Kohm 1/8W .5% AXIAL

RES 14.5Kohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR55J1452DSRSL-ND RNR55J1452DSRSL
Product Name Through Hole Resistors RES 14.5K OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers