Vishay Intertechnology, Inc. RES 10.2K OHM 1/8W .5% AXIAL RNR55J1022DPRSL

Description
RES 10.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/8W .5% AXIAL - RNR55J1022DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/8W .5% AXIAL
RNR55J1022DPRSL
RES 10.2K OHM 1/8W .5% AXIAL RNR55J1022DPRSL
RES 10.2Kohm 1/8W .5% AXIAL

RES 10.2Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J1022DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1022DPRSL-ND
Through Hole Resistors RNR55J1022DPRSL-ND
10.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J1022DPRSL RNR55J1022DPRSL-ND
Product Name RES 10.2K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers