Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNR55J1002DPB14

Description
Res Metal Film 10K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNR55J1002DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNR55J1002DPB14
Res Metal Film 10K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNR55J1002DPB14
Res Metal Film 10K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 10K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55J1002DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1002DPB14-ND
Through Hole Resistors RNR55J1002DPB14-ND
10 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J1002DPB14 RNR55J1002DPB14-ND
Product Name Res Metal Film 10K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.1000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details