Vishay Intertechnology, Inc. RES 1K OHM 1/8W .5% AXIAL RNR55J1001DPBSL

Description
RES 1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/8W .5% AXIAL - RNR55J1001DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/8W .5% AXIAL
RNR55J1001DPBSL
RES 1K OHM 1/8W .5% AXIAL RNR55J1001DPBSL
RES 1Kohm 1/8W .5% AXIAL

RES 1Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J1001DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1001DPBSL-ND
Through Hole Resistors RNR55J1001DPBSL-ND
1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J1001DPBSL RNR55J1001DPBSL-ND
Product Name RES 1K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers