Vishay Intertechnology, Inc. RES 953 OHM 1/8W 1% AXIAL RNR55H9530FMRSL

Description
RES 953ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 953ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/8W 1% AXIAL - RNR55H9530FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/8W 1% AXIAL
RNR55H9530FMRSL
RES 953 OHM 1/8W 1% AXIAL RNR55H9530FMRSL
RES 953ohm 1/8W 1% AXIAL

RES 953ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H9530FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H9530FMRSL-ND
Through Hole Resistors RNR55H9530FMRSL-ND
953 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

953 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H9530FMRSL RNR55H9530FMRSL-ND
Product Name RES 953 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details