Vishay Intertechnology, Inc. Through Hole Resistors RNR55H9091FRRE7

Description
9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNR55H9091FRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR55H9091FRRE7TR-ND
Through Hole Resistors 541-RNR55H9091FRRE7TR-ND
9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
MF HERM SEAL,1/8W,50PPM,9.09K,1%,R/.01%,T/R - RNR55H9091FRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF HERM SEAL,1/8W,50PPM,9.09K,1%,R/.01%,T/R
RNR55H9091FRRE7
MF HERM SEAL,1/8W,50PPM,9.09K,1%,R/.01%,T/R RNR55H9091FRRE7
MF HERM SEAL,1/8W,50PPM,9.09 K,1%,R/.01%,T/R

MF HERM SEAL,1/8W,50PPM,9.09K,1%,R/.01%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNR55H9091FRRE7TR-ND RNR55H9091FRRE7
Product Name Through Hole Resistors MF HERM SEAL,1/8W,50PPM,9.09K,1%,R/.01%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details