Vishay Intertechnology, Inc. RES 9.09K OHM 1/8W .5% AXIAL RNR55H9091DSRSL

Description
RES 9.09Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/8W .5% AXIAL - RNR55H9091DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/8W .5% AXIAL
RNR55H9091DSRSL
RES 9.09K OHM 1/8W .5% AXIAL RNR55H9091DSRSL
RES 9.09Kohm 1/8W .5% AXIAL

RES 9.09Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H9091DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H9091DSRSL-ND
Through Hole Resistors RNR55H9091DSRSL-ND
9.09 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

9.09 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H9091DSRSL RNR55H9091DSRSL-ND
Product Name RES 9.09K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers