Vishay Intertechnology, Inc. RES 8.66K OHM 1/8W 1% AXIAL RNR55H8661FSBSL

Description
RES 8.66Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/8W 1% AXIAL - RNR55H8661FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/8W 1% AXIAL
RNR55H8661FSBSL
RES 8.66K OHM 1/8W 1% AXIAL RNR55H8661FSBSL
RES 8.66Kohm 1/8W 1% AXIAL

RES 8.66Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H8661FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H8661FSBSL-ND
Through Hole Resistors RNR55H8661FSBSL-ND
8.66 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.66 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H8661FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H8661FSBSL
Through Hole Resistors RNR55H8661FSBSL
RES 8.66K OHM 1/8W 1% AXIAL

RES 8.66K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H8661FSBSL RNR55H8661FSBSL-ND RNR55H8661FSBSL
Product Name RES 8.66K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details